Picker Components General Purpose Relays PC375-1A-6S2-X

Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC375-1A-6S2-X is a low-profile PCB power relay with a single-pole single-throw normally open (SPST NO) contact form and 5.0mm terminal spacing. It operates at a coil voltage of 6VDC with a power consumption of 0.41 W, a pick-up voltage of 4.50 VDC, and a release voltage of 0.6 VDC. The relay features a 12A continuous contact capacity at 250VAC/30VDC, 50 mΩ initial contact resistance, and an AgSnO2 contact material. It meets UL 873 spacing standards and uses Class F insulation. Operating temperature ranges from -55°C to 105°C, with a dielectric strength of 5 kV between coil and contacts. The relay is sealed and has a PCB pin termination style. Dimensions are 29.05 mm in length, 16.10 mm in width, and 12.90 mm in height, with a total weight of 12 g.

Datasheet Summary
Powered by GS/AI

The PC375-1A-6S2-X is a low-profile PCB power relay with a single-pole single-throw normally open (SPST NO) contact form and 5.0mm terminal spacing. It operates at a coil voltage of 6VDC with a power consumption of 0.41 W, a pick-up voltage of 4.50 VDC, and a release voltage of 0.6 VDC. The relay features a 12A continuous contact capacity at 250VAC/30VDC, 50 mΩ initial contact resistance, and an AgSnO2 contact material. It meets UL 873 spacing standards and uses Class F insulation. Operating temperature ranges from -55°C to 105°C, with a dielectric strength of 5 kV between coil and contacts. The relay is sealed and has a PCB pin termination style. Dimensions are 29.05 mm in length, 16.10 mm in width, and 12.90 mm in height, with a total weight of 12 g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC375-1A-6S2-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC375-1A-6S2-X
General Purpose Relays 2500-PC375-1A-6S2-X
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC375-1A-6S2-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -67 to 221 F (-55 to 105 C)
Unlock Full Specs
to access all available technical data

Similar Products

Automotive Relays - FTR-P3 (24V car battery) - FCL Components America
Specs
Relay Type Automotive
Mounting TH
View Details
Type 20.27 - Modular step relay 16A - 202780080000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, CE-2, IMQ-grande, LLOYD, cRUus, ukca, RINA
NO 2
View Details
Safety Relays - 56.OA11.2422C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details