The PC375 series is a low-profile PCB power relay with SPST NO contact form, rated for 12A continuous current at 250VAC / 30VDC, with 5KV dielectric strength between coil and contacts, 105°C maximum operating temperature, and Class F insulation. It uses AgSnO2 contact material and has a coil power consumption of 0.41W. The part with 6VDC coil voltage has a coil resistance of 90 ohms, a pickup voltage of 4.50VDC, and a release voltage of 0.6VDC. Operating time is 10ms and release time is 5ms. Terminal spacing for this variant is 3.5mm, with PCB pin termination and a dust cover enclosure. Dimensions are 12.90mm x 16.10mm x 29.05mm. Weight is 12g.
Mounting Type: Panel Mount, Coil Voltage: 6VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 12A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 3.5mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 4.5 VDC, Must Release Voltage: .6 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-6C1-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |