The PC375-1A-24S3-X is a low-profile PCB power relay with a single-pole single-throw normally open contact form, 5.0mm terminal spacing, and a 24VDC coil. It has a 16A continuous contact capacity for resistive loads at 250VAC or 30VDC, with a dielectric strength of 5000V rms between coil and contacts. The relay operates from -55°C to 105°C, consumes 0.41W at rated coil voltage, and has a coil resistance of 1440Ω. It features AgSnO2 contacts, Class F insulation, and a sealed enclosure. Mechanical life is rated at 1×10⁷ operations, and electrical life at 1×10⁵ operations under rated load. Dimensions are 29.05mm length, 16.10mm width, and 12.90mm height with a top profile of 7.50mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-24S3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -67 to 221 F (-55 to 105 C) |