The PC375-1A-24C3-X is a low-profile PCB power relay with a single pole, single throw normally open (SPST NO) contact form, 5.0mm terminal spacing, and a 24VDC coil. It is rated for 16A continuous contact capacity at 277VAC or 30VDC, with a coil power consumption of 0.41W. The relay meets UL 873 spacing requirements, features Class F insulation, and operates from -55°C to 105°C. It has a dielectric strength of 5kV between coil and contacts, a mechanical life of 10^7 operations, and an electrical life of 10^5 operations under rated load. The contact material is AgSnO2, and the enclosure has a dust cover. Dimensions are 29.05mm length, 16.10mm width, and 12.90mm height.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST NO (1 Form A), Contact Rating: 16A, Switching Voltage: 30VDC, Coil Type: Non-Latching, Features: 5.0mm Terminal Spacing, Termination Style: PCB Pin, Seal Rating: Dust Cover, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 10ms, Release Time: 5ms, Operating Temperature: -55°C to +105°C, Contact Material: AgSnO2, Coil Power: .41W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC375-1A-24C3-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -67 to 221 F (-55 to 105 C) |
| DC Voltage | 30 volts |