The PC333 is a 12 amp subminiature PCB telecom relay with 1 Form C (SPDT) contacts, designed for general purpose switching applications. It features a sealed enclosure, F class insulation system rated to 155°C, and a sensitive coil consuming 0.36W at 9VDC. The relay has a maximum switching current of 12A at 125VAC or 28VDC, with contact material AgSnO2. It measures 21.96mm x 17.00mm x 14.90mm and supports soldering at 260°C for 5 seconds. Operating temperature ranges from -55°C to 125°C for Class F, with a dielectric strength of 2500V rms between coil and contacts. The part meets UL873 spacing requirements and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-9SF-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |