The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, featuring a sealed enclosure and F-class insulation rated to 155°C. It has a dielectric strength of 4000 V rms between coil and contacts, operates at 9 VDC with a coil resistance of 225 Ω, and consumes 0.45 W. Contact material is AgSnO2, with a maximum switching current of 12 A and switching voltage up to 300 VAC or 48 VDC. The relay supports 1 × 10⁵ electrical operations, has an operate time of 0.9 ms, a release time of 1.2 ms, and operates from -55°C to 125°C. It complies with UL873 spacing and RoHS standards. Dimensions are 21.96 × 17.00 × 14.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-9SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |