The PC333 series is a subminiature PCB telecom relay with 12 Amp continuous contact capacity and available in 1 Form A or 1 Form C contact configurations. The PC333-1C-9S-XH variant features a 9VDC coil voltage, sealed enclosure, and sensitive coil consuming 0.36W. It has a dielectric strength of 2500V rms between coil and contacts, operates from -40°C to 85°C (Class B), and meets UL873 spacing requirements. Contact material is AgSnO₂, with initial contact resistance ≤50 mΩ and maximum switching current of 12A at 300VAC or 48VDC. The relay supports 1×10⁵ electrical operations and 1×10⁷ mechanical operations. Package dimensions are 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-9S-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |