Picker Components General Purpose Relays PC333-1C-9S-X-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact options, rated for 10A contact current in this variant. It has a sealed enclosure, RoHS compliance, and a 9VDC coil with a power consumption of 0.45W, a coil resistance of 225 ohms, a pick-up voltage of 6.75 VDC, and a release voltage of 0.9 VDC. Operate time is 7 ms and release time is 4 ms. The relay meets UL873 spacing, has a dielectric strength of 4000 V rms between coil and contacts, and operates from -40°C to 85°C (Class B). Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact options, rated for 10A contact current in this variant. It has a sealed enclosure, RoHS compliance, and a 9VDC coil with a power consumption of 0.45W, a coil resistance of 225 ohms, a pick-up voltage of 6.75 VDC, and a release voltage of 0.9 VDC. Operate time is 7 ms and release time is 4 ms. The relay meets UL873 spacing, has a dielectric strength of 4000 V rms between coil and contacts, and operates from -40°C to 85°C (Class B). Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-9S-X-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-9S-X-10A
General Purpose Relays 2500-PC333-1C-9S-X-10A
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-9S-X-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-C2 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Safety Relays - 56.OA02.1233N - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers
Solid State Relays - 2946-859-752-ND - DigiKey
Specs
Mounting DIN
Switch Configuration FormA
Operating Temp -13 to 104 F (-25 to 40 C)
View Details
2 suppliers