Picker Components General Purpose Relays PC333-1C-9CF-XH-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. This variant features 10A contacts, a 9VDC coil, flux-free enclosure, Class F insulation (155°C), and a sensitive coil consuming 0.36W. It measures 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. The relay supports maximum switching voltages of 300VAC and 48VDC, with an operating temperature range of -55°C to 125°C for Class F. It meets UL873 spacing requirements and has a dielectric strength of 4000V rms between coil and contacts. Contact material is AgSnO2, with initial contact resistance of 50 mΩ max.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. This variant features 10A contacts, a 9VDC coil, flux-free enclosure, Class F insulation (155°C), and a sensitive coil consuming 0.36W. It measures 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. The relay supports maximum switching voltages of 300VAC and 48VDC, with an operating temperature range of -55°C to 125°C for Class F. It meets UL873 spacing requirements and has a dielectric strength of 4000V rms between coil and contacts. Contact material is AgSnO2, with initial contact resistance of 50 mΩ max.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-9CF-XH-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-9CF-XH-10A
General Purpose Relays 2500-PC333-1C-9CF-XH-10A
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-9CF-XH-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Signal Relays - FTR-B4 - FCL Components America
FCL Components America
Specs
Mounting TH, SMT
View Details
Type 34.51 - Ultra-Slim electromechanical PCB relays 6A - 345170485319 - Finder S.p.A. con unico socio
Specs
Mounting Socket or Plug-in Style
Approvals EAC-1, cRUus, VDE, CCC-1, RINA
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Safety Relays - 56.OA22.1151 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, UL, cUL
NO 1
View Details
DIN Rail Mounted Mechanical Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting DIN
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details