The PC333 is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. This variant features a 9 VDC coil with a sensitive .36 W power consumption, sealed enclosure, RoHS compliance, and Class F insulation rated to 155°C. It has a dielectric strength of 2500 V rms between coil and contacts, operates from -55°C to 125°C, and meets UL873 spacing requirements. The relay maintains an initial contact resistance of 50 mΩ max with AgSnO2 contacts and supports 1 Ã- 10â µ electrical operations. Dimensions are 21.96 mm Ã- 17.00 mm Ã- 14.90 mm with PCB pin termination.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-9C-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |