The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. It has a dielectric strength of 2500 V rms between coil and contacts, operates from -40°C to 85°C for Class B insulation or -55°C to 125°C for Class F, and withstands a soldering temperature of 260°C for 5 seconds. The mechanical life is 1 × 10⁷ operations and the electrical life is 1 × 10⁵ operations under resistive load. The PCB mount footprint measures 12.70 mm × 17.00 mm with a height of 7.62 mm and weighs 11 g. Contact material is AgSnO₂, and maximum switching power is 2400 VA or 336 W. The variant PC333-1C-9C-XH-10A specifies 10 A contacts, a 9 VDC coil voltage, a sensitive coil with 0.36 W power consumption, and RoHS compliance, though the exact part number is not listed.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-9C-XH-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |