Picker Components General Purpose Relays PC333-1C-9C-X

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12 amp subminiature PCB telecom relay with 1 Form C (SPDT) contacts, designed for general purpose switching applications. It features a sealed enclosure, flux-free termination, and a Class B insulation system. The relay has a 9VDC coil voltage, consuming 0.45W, with a pick-up voltage of 6.75VDC and a release voltage of 0.9VDC. It offers a maximum switching current of 12A and can handle up to 125VAC and 28VDC loads. The dielectric strength between coil and contacts is 2500V rms. Operating temperature ranges from -40°C to 85°C. The package measures 21.96 × 17.00 × 14.90 mm with PCB pin termination. It is RoHS compliant, with an initial contact resistance of 50 mΩ max and contact material of AgSnO₂.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12 amp subminiature PCB telecom relay with 1 Form C (SPDT) contacts, designed for general purpose switching applications. It features a sealed enclosure, flux-free termination, and a Class B insulation system. The relay has a 9VDC coil voltage, consuming 0.45W, with a pick-up voltage of 6.75VDC and a release voltage of 0.9VDC. It offers a maximum switching current of 12A and can handle up to 125VAC and 28VDC loads. The dielectric strength between coil and contacts is 2500V rms. Operating temperature ranges from -40°C to 85°C. The package measures 21.96 × 17.00 × 14.90 mm with PCB pin termination. It is RoHS compliant, with an initial contact resistance of 50 mΩ max and contact material of AgSnO₂.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-9C-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-9C-X
General Purpose Relays 2500-PC333-1C-9C-X
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-9C-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 858-303 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay - 700-CFB400KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details