The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, designed for switching resistive and general purpose loads up to 12A at 300VAC or 48VDC. It features a sealed enclosure, Class F insulation system rated to 155°C, and a sensitive coil consuming 0.36W at 5VDC. The relay has a dielectric strength of 4000V rms between coil and contacts, operates from -55°C to 125°C, and meets UL873 spacing requirements. Physical dimensions are 21.96mm x 17.00mm x 14.90mm with PCB pin terminals. Contact material is AgSnO2, with maximum switching power of 2400VA and 336W. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-5SF-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |