The PC333 series is a subminiature PCB telecom relay with a 12A continuous contact capacity and 1 Form C (SPDT) contact configuration. It features a sealed enclosure, Class F insulation system rated to 155°C, and a coil power of 0.45W for the 5VDC variant. The relay has a dielectric strength of 4000V rms between coil and contacts, operates within a temperature range of -55°C to 125°C, and meets UL873 spacing requirements. Contact material is AgSnO₂, with an initial contact resistance of 50 mΩ max. The dimensions are 21.96 mm × 17.00 mm × 14.90 mm, with PCB pin termination. The part is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-5SF-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |