The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. This part has a 1 Form C (SPDT) contact form, 10 A contact rating, 5 VDC coil voltage, and a sealed enclosure. It meets UL873 spacing standards and has a dielectric strength of 2500 V rms between coil and contacts. The coil power is 0.45 W, with a pick-up voltage of 3.75 VDC and release voltage of 0.5 VDC. Operate and release times are 7 ms and 4 ms respectively. The operating temperature range is -40°C to 85°C (Class B). Contact material is AgSnO₂. Dimensions are 21.96 mm x 17.00 mm x 14.90 mm. RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-5S-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |