The PC333-1C-5CF-XH is a 12 Amp subminiature PCB telecom relay with 1 Form C contacts, a sealed flux-free enclosure, Class F insulation rated to 155°C, and a sensitive coil consuming 0.36 W. It has a dielectric strength of 4000 V rms between coil and contacts, supports switching up to 12 A at 300 VAC or 48 VDC, and meets UL873 spacing requirements. Operating temperature ranges from -55°C to 125°C. Solderability withstands 260°C for 5 seconds. Dimensions are 21.96 mm long, 17.00 mm wide, and 14.90 mm high. Contact material is AgSnO₂. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load. Coil resistance is 70 Ω, pick-up voltage is 3.75 VDC, release voltage is 0.5 VDC, operate time is 7 ms, and release time is 4 ms.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-5CF-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |