Picker Components General Purpose Relays PC333-1C-5CF-XH-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. The part PC333-1C-5CF-XH-10A features a 1 Form C contact form, 5 VDC coil voltage, sealed enclosure, Class F insulation, RoHS compliance, sensitive coil (0.36 W), and 10 A contact rating. It has a dielectric strength of 2500 V rms between coil and contacts and 1000 V rms between contacts. Maximum switching voltage is 300 VAC or 48 VDC, with initial contact resistance of 50 mΩ max. Operating temperature range is -40°C to 125°C for Class F. The relay measures 21.96 mm × 17.00 mm × 14.90 mm and weighs 11 g. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load. Solderability is rated for 260°C for 5 seconds.

Datasheet Summary
Powered by GS/AI

The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. The part PC333-1C-5CF-XH-10A features a 1 Form C contact form, 5 VDC coil voltage, sealed enclosure, Class F insulation, RoHS compliance, sensitive coil (0.36 W), and 10 A contact rating. It has a dielectric strength of 2500 V rms between coil and contacts and 1000 V rms between contacts. Maximum switching voltage is 300 VAC or 48 VDC, with initial contact resistance of 50 mΩ max. Operating temperature range is -40°C to 125°C for Class F. The relay measures 21.96 mm × 17.00 mm × 14.90 mm and weighs 11 g. Mechanical life is 1 × 10⁷ operations, electrical life is 1 × 10⁵ operations at rated load. Solderability is rated for 260°C for 5 seconds.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-5CF-XH-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-5CF-XH-10A
General Purpose Relays 2500-PC333-1C-5CF-XH-10A
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-5CF-XH-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details
Relay module - 789-324 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers