The PC333 series is a subminiature PCB telecom relay with 12A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. This part has 10A contacts, a 5VDC coil, flux-free enclosure, and RoHS compliance. It measures 21.96mm x 17.00mm x 14.90mm with PCB pins. Dielectric strength is 2500V rms between coil and contacts, and 1000V rms between contacts. It operates from -40°C to 85°C (Class B), has an insulation resistance of 100MΩ min at 500VDC, and a coil power of 0.45W. Contact material is AgSnO₂, with initial contact resistance ≤50mΩ. Mechanical life is 1×10⁷ operations, electrical life is 1×10⁵ operations under rated load. Maximum switching voltage is 300VAC and 48VDC; maximum switching current is 10A for this variant. Solderability is rated at 260°C for 5 seconds.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-5C-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |