The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form C (SPDT) contacts, designed for general-purpose switching applications. It features a sealed enclosure, a 48VDC coil with a power consumption of 36.00W, and operates with a pick-up voltage of 36VDC and a release voltage of 4.8VDC. The relay meets UL873 spacing requirements, has a dielectric strength of 4000V rms between coil and contacts, and supports an operating temperature range of -40°C to 85°C (Class B) or -55°C to 125°C (Class F). Contact material is AgSnO₂, with a maximum switching current of 12A and a maximum switching voltage of 300VAC or 48VDC. Dimensions are 21.96mm x 17.00mm x 14.90mm, and the weight is 11g. The termination style is PCB pin, and the part is RoHS compliant. Mechanical life is rated at 1 × 10⁷ operations, with an electrical life of 1 × 10⁵ operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-48S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |