The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity and 1 Form C (SPDT) contact configuration. It features a sealed enclosure, flux-free construction, and RoHS compliance. The relay operates with a 48 VDC coil requiring 0.36 W power, has a dielectric strength of 2500 V rms between coil and contacts, and supports a maximum switching voltage of 300 VAC and 48 VDC. It meets UL873 spacing requirements and operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F). The terminal pitch is 5.08 mm with a 12.70 mm pin spacing, and it weighs 11 g. Contact material is AgSnO₂. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-48C-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |