Picker Components General Purpose Relays PC333-1C-24SF-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form C (SPDT) contact form, designed for general purpose switching applications. It features a sealed enclosure, Class F insulation (155°C), and a sensitive coil consuming 0.36W at 24VDC. The relay operates with a pick-up voltage of 18VDC and a release voltage of 2.4VDC, has an operate time of 7ms and a release time of 4ms, and is rated for 12A switching current at 300VAC or 48VDC. Contact material is AgSnO2, with an initial contact resistance of 50 mΩ max. It meets UL873 spacing and has a dielectric strength of 2500V rms between coil and contacts. The package is a PCB mount with dimensions of 21.96 mm × 17.00 mm × 14.90 mm. Operating temperature range is -55°C to 125°C for Class F. It is RoHS compliant.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form C (SPDT) contact form, designed for general purpose switching applications. It features a sealed enclosure, Class F insulation (155°C), and a sensitive coil consuming 0.36W at 24VDC. The relay operates with a pick-up voltage of 18VDC and a release voltage of 2.4VDC, has an operate time of 7ms and a release time of 4ms, and is rated for 12A switching current at 300VAC or 48VDC. Contact material is AgSnO2, with an initial contact resistance of 50 mΩ max. It meets UL873 spacing and has a dielectric strength of 2500V rms between coil and contacts. The package is a PCB mount with dimensions of 21.96 mm × 17.00 mm × 14.90 mm. Operating temperature range is -55°C to 125°C for Class F. It is RoHS compliant.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-24SF-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-24SF-XH
General Purpose Relays 2500-PC333-1C-24SF-XH
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-24SF-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 859-355 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers
Relay - 700-CFB400KB - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details