Picker Components General Purpose Relays PC333-1C-24SF-X

Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12 amp subminiature PCB telecom relay with 1 Form C (SPDT) contact form, rated for 12A continuous current and 300VAC switching voltage. It features a 24VDC coil with 1600Ω resistance, consuming 18.00W, and operates with a maximum pick-up voltage of 18VDC and a minimum release voltage of 2.4VDC. The relay has an operate time of 2.4ms and release time of 4.8ms, with a Class F insulation system rated to 155°C. Contact material is AgSnO₂, and the enclosure is sealed. Dimensions are 21.96mm x 17.00mm x 14.90mm with PCB pin termination. It meets UL873 spacing and has a dielectric strength of 4000V rms between coil and contacts. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. Operating temperature ranges from -55°C to 125°C for Class F. Weight is 11g.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12 amp subminiature PCB telecom relay with 1 Form C (SPDT) contact form, rated for 12A continuous current and 300VAC switching voltage. It features a 24VDC coil with 1600Ω resistance, consuming 18.00W, and operates with a maximum pick-up voltage of 18VDC and a minimum release voltage of 2.4VDC. The relay has an operate time of 2.4ms and release time of 4.8ms, with a Class F insulation system rated to 155°C. Contact material is AgSnO₂, and the enclosure is sealed. Dimensions are 21.96mm x 17.00mm x 14.90mm with PCB pin termination. It meets UL873 spacing and has a dielectric strength of 4000V rms between coil and contacts. Mechanical life is 1×10⁷ operations, and electrical life is 1×10⁵ operations at rated load. Operating temperature ranges from -55°C to 125°C for Class F. Weight is 11g.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-24SF-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-24SF-X
General Purpose Relays 2500-PC333-1C-24SF-X
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-24SF-X
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 160240 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting DIN; Din rail
Poles Double Pole (DP)
Throw Double Throw
View Details
Relay module - 788-543 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
2 suppliers