The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C configurations. This variant has 10 A contacts, a 24 VDC coil, sealed enclosure, and RoHS compliance. It measures 21.96 mm x 17.00 mm x 14.90 mm with PCB pin terminations. The relay supports a dielectric strength of 4000 V rms between coil and contacts, operates from -40°C to 85°C (Class B), and consumes 0.45 W. Contact material is AgSnO₂, with a maximum switching voltage of 300 VAC and 48 VDC. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-24S-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |