The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, rated for 300VAC and 48VDC switching, and 2400VA maximum switching power. It features a silver tin oxide contact material, 50 mΩ maximum initial contact resistance, and a coil power of 0.36W or 0.45W depending on sensitivity option. The relay has a dielectric strength of 4000V rms between coil and contacts, operates from -55°C to 155°C under Class F insulation, and meets UL873 spacing standards. Physical dimensions include a 21.96 mm length, 17.00 mm width, and 14.90 mm height with PCB pin termination. The part number PC333-1C-24C-XH corresponds to a 24VDC coil, sealed enclosure, Class F insulation, and sensitive 0.36W coil, consistent with the series specifications.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-24C-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |