The PC333 is a 12 Amp subminiature PCB relay with 1 Form C contacts, sealed enclosure, and RoHS compliance. It has a 2500 V rms dielectric strength between coil and contacts and AgSnO2 contacts rated for 12 A switching. The H variant operates at 12 VDC with a 0.36 W coil and 400 Ω resistance. Contact rating for the 10A variant is 28 VDC and 125 VAC. Operating temperature is -40°C to 85°C for Class B. Dimensions are 21.96 mm × 17.00 mm with 0.54 mm diameter pins on 7.62 mm and 5.08 mm spacing. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-12S-XH-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |