The PC333 is a 12 Amp subminiature PCB Telecom relay with 1 Form C (SPDT) contacts and a sealed enclosure. It features a 12VDC coil, .45W power consumption, and operates at 12A switching current with a maximum switching voltage of 300VAC and 48VDC. Contact material is AgSnO2, with initial contact resistance of 50 mΩ max. The relay meets UL873 spacing and has a dielectric strength of 4000V rms between coil and contacts. Operating temperature range is -40°C to 85°C (Class B) and -55°C to 125°C (Class F). Dimensions are 21.96 mm × 17.00 mm × 14.90 mm. Solderability is rated at 260°C for 5 seconds. Mechanical life is 1 × 10^7 operations, and electrical life is 1 × 10^5 operations under rated load.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |