Picker Components General Purpose Relays PC333-1C-12S-X-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form C (SPDT) contact configuration, designed for general purpose switching applications. It features a sealed enclosure, RoHS compliance, and a 12VDC coil with .45W power consumption. The relay has a maximum switching current of 10A, maximum switching voltage of 300VAC or 48VDC, and initial contact resistance of 50 mΩ max. with AgSnO2 contacts. Dimensions are 21.96 mm x 17.00 mm x 14.90 mm. It operates from -40°C to 85°C (Class B) and meets UL873 spacing requirements. Mechanical endurance is 1 × 10⁷ operations, and electrical endurance is 1 × 10⁵ operations at the rated load.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form C (SPDT) contact configuration, designed for general purpose switching applications. It features a sealed enclosure, RoHS compliance, and a 12VDC coil with .45W power consumption. The relay has a maximum switching current of 10A, maximum switching voltage of 300VAC or 48VDC, and initial contact resistance of 50 mΩ max. with AgSnO2 contacts. Dimensions are 21.96 mm x 17.00 mm x 14.90 mm. It operates from -40°C to 85°C (Class B) and meets UL873 spacing requirements. Mechanical endurance is 1 × 10⁷ operations, and electrical endurance is 1 × 10⁵ operations at the rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1C-12S-X-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1C-12S-X-10A
General Purpose Relays 2500-PC333-1C-12S-X-10A
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1C-12S-X-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-DT-8A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
Mounting DIN
View Details
Safety Relays - 56.OA21.2431C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
2 suppliers