The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. This part has 10 A contacts, a 12 VDC coil, Class F insulation (155°C), and a flux-free enclosure. It measures 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. The relay meets UL873 spacing, has a dielectric strength of 2500 V rms between coil and contacts, and operates from -55°C to 125°C. Contact material is AgSnO₂, with initial contact resistance capped at 50 mΩ. Mechanical life is rated at 1 × 10⁷ operations, and electrical life at 1 × 10⁵ operations under general purpose loads. Coil power is 0.45 W, with an operate time of 7 ms and release time of 4 ms.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-12CF-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |