The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. This part features a 12 VDC coil, flux-free enclosure, RoHS compliance, and 10 A contact rating. It has a dielectric strength of 2500 V rms between coil and contacts, operates from -40°C to 85°C (Class B), and consumes 0.45 W. The relay meets UL873 spacing requirements, has an initial contact resistance of 50 mΩ max, and supports switch ratings up to 300 VAC and 48 VDC. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. Mechanical life is 10⁷ operations, electrical life is 10⁵ operations at rated load, and contact material is AgSnO₂.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPDT (1 Form C), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1C-12C-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Double Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |