Picker Components General Purpose Relays PC333-1A-9S-X-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote Datasheet
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-9S-X-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-9S-X-10A
General Purpose Relays 2500-PC333-1A-9S-X-10A
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-9S-X-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 1792926 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Single Pole (SP)
Number if >4 1 #
Throw Double Throw
View Details
10A Miniature Power Relay - CHZ01 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details