Picker Components General Purpose Relays PC333-1A-9CF-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12 amp subminiature PCB telecom relay with 1 Form A contact configuration, designed for general-purpose switching. It has a 9VDC coil consuming 0.36W, a sealed enclosure, and Class F insulation rated to 155°C. The relay provides 4000V rms dielectric strength between coil and contacts, with a maximum switching capacity of 12A at 300VAC or 48VDC. Operating temperature ranges from -55°C to 125°C. Physical dimensions are 21.96mm × 17.00mm × 14.90mm, with PCB pin termination and a weight of 11g. Contact material is AgSnO₂, with initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12 amp subminiature PCB telecom relay with 1 Form A contact configuration, designed for general-purpose switching. It has a 9VDC coil consuming 0.36W, a sealed enclosure, and Class F insulation rated to 155°C. The relay provides 4000V rms dielectric strength between coil and contacts, with a maximum switching capacity of 12A at 300VAC or 48VDC. Operating temperature ranges from -55°C to 125°C. Physical dimensions are 21.96mm × 17.00mm × 14.90mm, with PCB pin termination and a weight of 11g. Contact material is AgSnO₂, with initial contact resistance of 50 mΩ max. Mechanical life is 1 × 10⁷ operations; electrical life is 1 × 10⁵ operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-9CF-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-9CF-XH
General Purpose Relays 2500-PC333-1A-9CF-XH
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-9CF-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA12.4833 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 30.22 - Subminiature DIL relay 2A - 302270060010 - Finder S.p.A. con unico socio
Specs
Throw Double Throw
Approvals EAC-1, CSA, cRUus
Operating Temp -40 to 185 F (-40 to 85 C)
View Details
Basic relay - 857-155 - WAGO
Specs
Mounting Pluggable module
View Details
3 suppliers