The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, rated for 300VAC and 48VDC switching, and AgSnO2 contacts. It has a dielectric strength of 2500V rms between coil and contacts and operates with a coil power of 0.36W or 0.45W. The relay has an operating temperature range of -40°C to 85°C for Class B insulation or -55°C to 125°C for Class F, with a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations. The package dimensions are 21.96mm x 17.00mm x 14.90mm with PCB pin termination. The PC333-1A-9C-XH variant is not explicitly listed, but the series supports a 9VDC coil voltage with .36W sensitive coil, sealed enclosure, and RoHS compliance.
Mounting Type: Panel Mount, Coil Voltage: 9VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 6.75 VDC, Must Release Voltage: .9 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-9C-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |