The PC333-1A-5SF-XH is a 12 Amp subminiature PCB telecom relay with a 1 Form A contact configuration and a 5VDC coil. It has a sensitive coil consuming 0.36W, a sealed enclosure, and Class F insulation rated to 155°C. The relay meets UL873 spacing and is RoHS compliant. Its dimensions are 21.96mm x 17.00mm x 14.90mm, with a weight of 11g. It operates from -55°C to 125°C, withstands 4000V rms dielectric strength between coil and contacts, and has a maximum switching capacity of 2400VA and 336W. Contact material is AgSnO2, with initial contact resistance of 50mΩ max.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-5SF-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |