The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, designed for general purpose and motor load switching applications. It features a sealed enclosure with Class F insulation rated to 155°C, a coil power of 0.36 W (sensitive coil), and RoHS compliance. The relay has a maximum switching current of 12 A, a dielectric strength of 4000 Vrms between coil and contacts, and contact material of AgSnO₂. It operates from -55°C to 125°C and meets UL873 spacing requirements. The PCB pin termination has a footprint of 12.70 mm × 17.00 mm, with a weight of 11 g. The part number PC333-1A-5SF-XH-10A specifies a 5 VDC coil voltage, contacts rated at 10 A, and follows the series electrical and mechanical specifications, including a 7 ms operate time and 4 ms release time at 5 VDC.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-5SF-XH-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |