The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form A (SPST NO) or 1 Form C (SPDT) contact options, designed for general-purpose switching in telecom applications. It features a sealed enclosure, PCB pin termination, and a Class B insulation system. The part operates with a 5VDC coil, consuming 0.45W, has a coil resistance of 70 ohms, and requires a minimum operate voltage of 3.75VDC with a maximum release voltage of 0.5VDC. It supports a contact rating of up to 10A at 28VDC or 125VAC, with AgSnO2 contact material and an operating temperature range of -40°C to 85°C. The relay measures 21.96 mm × 17.00 mm × 14.90 mm and meets UL873 spacing requirements. Its dielectric strength is 2500V rms between coil and contacts, and it offers 1 × 105 electrical operations lifetime.
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-5S-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |