Picker Components General Purpose Relays PC333-1A-5CF-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12 A subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. It has a sealed, flux-free enclosure and a Class F insulation system rated to 155°C. The relay measures 21.96 × 17.00 × 14.90 mm with PCB pin termination. The 5 VDC coil version has a resistance of 70 Ω, pulls in at 3.75 VDC, releases at 0.5 VDC, consumes 0.36 W, and operates in 7 ms with a release time of 4 ms. It meets UL873 spacing with a dielectric strength of 2500 Vrms between coil and contacts and is RoHS compliant. Contact material is AgSnO₂, with a maximum switching capacity of 336 W and 2400 VA.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12 A subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. It has a sealed, flux-free enclosure and a Class F insulation system rated to 155°C. The relay measures 21.96 × 17.00 × 14.90 mm with PCB pin termination. The 5 VDC coil version has a resistance of 70 Ω, pulls in at 3.75 VDC, releases at 0.5 VDC, consumes 0.36 W, and operates in 7 ms with a release time of 4 ms. It meets UL873 spacing with a dielectric strength of 2500 Vrms between coil and contacts and is RoHS compliant. Contact material is AgSnO₂, with a maximum switching capacity of 336 W and 2400 VA.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-5CF-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-5CF-XH
General Purpose Relays 2500-PC333-1A-5CF-XH
Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 5VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 3.75 VDC, Must Release Voltage: .5 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-5CF-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

200A Lacthing DC contactor - CHDC-D200SL/SLA Series - Churod Americas, Inc.
Specs
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
View Details
Power Relays - 1-1415545-3 - TE Connectivity
Specs
Mounting Socket or Plug-in Style
Poles Triple Pole (TP)
Number if >4 3 #
View Details
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Safety Relays - 56.OA11.6022 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details