Picker Components General Purpose Relays PC333-1A-48SF-X-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. This part features a 48VDC coil with a sensitive coil option (.36W) and a sealed enclosure. It has a dielectric strength of 2500V rms between coil and contacts, and a maximum switching current of 10A for resistive and general purpose loads. The relay is rated for an operating temperature range of -40°C to 85°C (Class B) and meets UL873 spacing requirements. It has a solderability rating of 260°C for 5 seconds, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. The contact material is AgSnO₂. The part mounts via PCB pins and has a weight of 11g. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. This part features a 48VDC coil with a sensitive coil option (.36W) and a sealed enclosure. It has a dielectric strength of 2500V rms between coil and contacts, and a maximum switching current of 10A for resistive and general purpose loads. The relay is rated for an operating temperature range of -40°C to 85°C (Class B) and meets UL873 spacing requirements. It has a solderability rating of 260°C for 5 seconds, a mechanical life of 1 × 10⁷ operations, and an electrical life of 1 × 10⁵ operations. The contact material is AgSnO₂. The part mounts via PCB pins and has a weight of 11g. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-48SF-X-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-48SF-X-10A
General Purpose Relays 2500-PC333-1A-48SF-X-10A
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-48SF-X-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.O 69.4802 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NC 1
View Details
Solid-state relay module - 857-734 - WAGO
Specs
Mounting DIN; DIN-35 rail
Input Voltage (Control Signal) Range 24 volts
Input Current (Control Signal) Range 0.0120 amps
View Details
4 suppliers