Picker Components General Purpose Relays PC333-1A-48S-XH

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 is a 12-amp subminiature PCB telecom relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations, designed for general-purpose switching applications. It is available in a sealed enclosure with a Class F insulation system rated to 155°C, and meets UL873 spacing requirements. The part has a 48VDC coil with a sensitive coil option consuming 0.36W, and operates with a 7ms operate time and 4.8ms release time. It supports a maximum switching voltage of 300VAC and 48VDC with a 12A contact rating using AgSnO2 contacts. The relay has a dielectric strength of 2500V rms between coil and contacts and dimensions of 21.96mm x 17.00mm x 14.90mm. Operating temperature ranges from -55°C to 125°C for Class F.

Datasheet Summary
Powered by GS/AI

The PC333 is a 12-amp subminiature PCB telecom relay with 1 Form A (SPST-NO) or 1 Form C (SPDT) contact configurations, designed for general-purpose switching applications. It is available in a sealed enclosure with a Class F insulation system rated to 155°C, and meets UL873 spacing requirements. The part has a 48VDC coil with a sensitive coil option consuming 0.36W, and operates with a 7ms operate time and 4.8ms release time. It supports a maximum switching voltage of 300VAC and 48VDC with a 12A contact rating using AgSnO2 contacts. The relay has a dielectric strength of 2500V rms between coil and contacts and dimensions of 21.96mm x 17.00mm x 14.90mm. Operating temperature ranges from -55°C to 125°C for Class F.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-48S-XH - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-48S-XH
General Purpose Relays 2500-PC333-1A-48S-XH
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-48S-XH
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Timer Relays - 159600 - RS Components, Ltd.
RS Components, Ltd.
Specs
Mounting Socket or Plug-in Style; Plug in
Poles Four Pole (4P)
Throw Double Throw
View Details