The PC333 series is a subminiature PCB telecom relay with 12 A continuous contact capacity, available in 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations. The PC333-1A-48CF-X-10A variant features a 48 VDC coil, flux-free enclosure, RoHS compliance, and 10 A contact rating. It has a dielectric strength of 2500 V rms between coil and contacts, operates from -40°C to 85°C (Class B), and consumes 0.45 W. Contact material is AgSnO₂, with initial contact resistance ≤50 mΩ. Mechanical life is 1 × 10· operations; electrical life is 1 × 10⁵ operations at rated load. The relay has a PCB pin termination and weighs 11 g. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: F Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-48CF-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |