The PC333-1A-48C-XH is a 12 Amp subminiature PCB telecom relay with 1 Form A contacts, a 48VDC coil, RoHS-compliant packaging, and a sensitive coil consuming 0.36W. It has a dielectric strength of 2500V rms between coil and contacts, an insulation resistance of 100MΩ min at 500VDC, and operates from -40°C to 85°C. The relay supports a maximum switching voltage of 300VAC and 48VDC, with a 12A continuous contact current rating and AgSnO₂ contacts. It has a mechanical life of 1×10⁷ operations and an electrical life of 1×10⁵ operations at rated load. The part measures 21.96 mm × 17.00 mm × 14.90 mm and weighs 11g. It meets UL873 spacing requirements.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-48C-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |