The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, designed for general-purpose switching applications. It features a 48VDC coil option with a .36W sensitive coil, RoHS compliance, and flux-free enclosure. The relay has a dielectric strength of 4000V rms between coil and contacts, a maximum switching current of 12A, and contacts rated for 300VAC and 48VDC. It operates within a temperature range of -40°C to 85°C (Class B) or -55°C to 125°C (Class F), with an operating time of 4.8 ms and a release time of 4.8 ms. The contact material is AgSnO2, and initial contact resistance is 50 mΩ maximum. The part has a PCB pin termination style and weighs 11g. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm. The 10A contact variant is specified for reduced current applications within the series.
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-48C-XH-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |