Picker Components General Purpose Relays PC333-1A-48C-X-10A

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 amp subminiature PCB telecom relay with 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations, designed for switching applications up to 12A and 300VAC. It features a 2.5 kV dielectric strength between coil and contacts, AgSnO2 contact material, and solderability to 260°C for 5 seconds. The relay operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), with a mechanical life of 10^7 operations and electrical life of 10^5 operations at rated load. The PCB-mounted unit measures 21.96 mm x 17.00 mm x 14.90 mm and weighs 11 g. Coil power is 0.45 W for 48VDC variants, with operate time of 7 ms and release time of 4 ms. The part is RoHS compliant and flux free. The X-10A suffix indicates 10A contact rating, which is a variant within the 12A-rated series.

Datasheet Summary
Powered by GS/AI

The PC333 series is a 12 amp subminiature PCB telecom relay with 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations, designed for switching applications up to 12A and 300VAC. It features a 2.5 kV dielectric strength between coil and contacts, AgSnO2 contact material, and solderability to 260°C for 5 seconds. The relay operates from -40°C to 85°C (Class B) or -55°C to 125°C (Class F), with a mechanical life of 10^7 operations and electrical life of 10^5 operations at rated load. The PCB-mounted unit measures 21.96 mm x 17.00 mm x 14.90 mm and weighs 11 g. Coil power is 0.45 W for 48VDC variants, with operate time of 7 ms and release time of 4 ms. The part is RoHS compliant and flux free. The X-10A suffix indicates 10A contact rating, which is a variant within the 12A-rated series.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC333-1A-48C-X-10A - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC333-1A-48C-X-10A
General Purpose Relays 2500-PC333-1A-48C-X-10A
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC333-1A-48C-X-10A
Product Name General Purpose Relays
Mounting Panel
Poles Single Pole (SP)
Throw Single Throw
Operating Temp -40 to 185 F (-40 to 85 C)
DC Voltage 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA02.1242C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
4 suppliers
Power Relays - FTR-F3 5A, TV-5 (ATEX) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Electromechanical Interface Relays - 1353331 - RS Components, Ltd.
Specs
Mounting DIN; Panel; Din rail or panel
Approvals Ce; RoHS
View Details