The PC333 series is a 12-amp subminiature PCB telecom relay with 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations. It has a dielectric strength of 2500 V rms between coil and contacts and meets UL873 spacing requirements. The relay operates with a coil power of 0.36 W for the sensitive coil variant and has an operating temperature range of -40°C to 85°C (Class B) or -55°C to 125°C (Class F). The contact material is AgSnO2, with a maximum switching current of 12 A and a maximum switching voltage of 300 VAC or 48 VDC. The relay has a mechanical life of 1 × 10· operations and an electrical life of 1 × 10⁵ operations at rated load. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm, with a weight of 11 g. It is flux-free and RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-24C-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |