The PC333 series is a subminiature PCB relay with a 12A continuous contact capacity, available in 1 Form A or 1 Form C contact configurations. It has a dielectric strength of 4000V rms between coil and contacts, operates over a temperature range of -40°C to 85°C (Class B) or -55°C to 125°C (Class F), and meets UL873 spacing requirements. The part PC333-1A-24C-XH-10A specifies a 24VDC coil, sealed enclosure, Class F insulation, RoHS compliance, and 10A contact rating. Coil power is 18.00W, with a pick-up voltage of 18VDC and release voltage of 2.4VDC. Actuation time is 2.4ms for operate and 4.8ms for release. The relay has AgSnO2 contacts, a maximum switching voltage of 300VAC or 48VDC, and a mechanical life of 10^7 operations. The package is PCB-mounted with dimensions of 21.96mm x 17.00mm x 14.90mm.
Mounting Type: Panel Mount, Coil Voltage: 24VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 18 VDC, Must Release Voltage: 2.4 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-24C-XH-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |