The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form A (SPST NO) or 1 Form C (SPDT) contact configurations, designed for general purpose switching applications. It features a sealed enclosure, a sensitive coil consuming 0.36W, and a 12VDC coil voltage. The relay has a dielectric strength of 2500 V rms between coil and contacts, a maximum switching current of 12 A, and contacts made of AgSnO2. It operates from -40°C to 85°C (Class B) and meets UL873 spacing requirements. Physical dimensions are 21.96 mm × 17.00 mm × 14.90 mm with PCB pin termination. Mechanical life exceeds 10^7 operations, and electrical life is rated for 10^5 operations under resistive loads.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-12S-XH |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |