The PC333 is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations. It has a sealed enclosure, Class B insulation system, and PCB pin termination. Dimensions are 21.96 mm x 17.00 mm x 14.90 mm. The relay operates at 12 VDC with a coil power of 0.45 W, has a 2.5 kV dielectric strength between coil and contacts, and meets UL873 spacing requirements. Contact material is AgSnO2, with a maximum switching current of 12 A and a maximum switching voltage of 300 VAC or 48 VDC. The operating temperature range is -40°C to 85°C for Class B, and the mechanical service life is 1 × 10⁷ operations.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 12A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-12S-X |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |