The PC333 series is a 12 Amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact configurations, designed for general purpose and motor load switching. It features a sealed enclosure, PCB pin termination, and a Class B insulation system with an operating temperature range of -40°C to 85°C. The relay has a contact rating of 10A at 125VAC or 28VDC, a dielectric strength of 2500V rms between coil and contacts, and a coil power of 0.45W for the 12VDC variant. Initial contact resistance is 50 mΩ max, with silver tin oxide contact material. Mechanical life is 1 × 10⁷ operations, and electrical life is 1 × 10⁵ operations under rated load. Dimensions are 21.96 mm × 17.00 mm × 14.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-12S-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Features | Sealed Relay |
| Operating Temp | -40 to 185 F (-40 to 85 C) |