The PC333 is a subminiature PCB telecom relay with 12 A contact capacity and 1 Form A or 1 Form C contacts. It has a dielectric strength of 2500 V rms between coil and contacts, operates from -40°C to 85°C (Class B), and meets UL873 spacing. The relay uses AgSnO2 contacts with 50 mΩ max initial resistance, has a mechanical life of 1 × 10⁷ operations, and electrical life of 1 × 10⁵ operations at rated load. The part number PC333-1A-12C-XH-10A specifies 10 A contacts, a 12 VDC coil, 0.36 W sensitive coil, and a flux-free enclosure. It is RoHS compliant and weighs 11 g with dimensions of 21.96 × 17.00 × 14.90 mm.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .36W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-12C-XH-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |