The PC333 is a 12 amp subminiature PCB telecom relay with 1 Form A or 1 Form C contact options, designed for general purpose switching applications. It features a sealed or flux-free enclosure, with a PCB pin termination style and a physical footprint of 21.96 mm x 17.00 mm. The relay operates with a coil voltage of 12 VDC, consuming 0.45 W, and has a contact rating of 10 A with AgSnO2 contact material. It supports a maximum switching voltage of 300 VAC and 48 VDC, with a dielectric strength of 2500 V rms between coil and contacts. The insulation system is Class B, with an operating temperature range of -40°C to 85°C. The relay meets UL873 spacing requirements and is RoHS compliant.
Mounting Type: Panel Mount, Coil Voltage: 12VDC, Contact Form: SPST (1 Form A), Contact Rating: 10A, Switching Voltage: 28VDC, Coil Type: Non-Latching, Termination Style: PCB Pin, Seal Rating: Flux Free, Coil Insulation: B Class, Must Operate Voltage: 9 VDC, Must Release Voltage: 1.2 VDC, Operate Time: 7ms, Release Time: 4ms, Operating Temperature: -40°C to +85°C, Contact Material: AgSnO2, Coil Power: .45W
| New Yorker Electronics Co., Inc. | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 2500-PC333-1A-12C-X-10A |
| Product Name | General Purpose Relays |
| Mounting | Panel |
| Poles | Single Pole (SP) |
| Throw | Single Throw |
| Operating Temp | -40 to 185 F (-40 to 85 C) |
| DC Voltage | 28 volts |