Picker Components General Purpose Relays PC323-48L-X

Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 24VDC, Coil Type: Non-Latching, Features: Bifurcated Crossbar, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .15W
Request a Quote
Description
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 24VDC, Coil Type: Non-Latching, Features: Bifurcated Crossbar, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .15W
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PC323 is a subminiature PCB telecom relay with a 16-pin DIL package, measuring 20.30 mm x 11.45 mm x 10.00 mm, designed for switching applications. It features 2 Form C bifurcated crossbar contacts with AgNi+Au material, a maximum switching voltage of 48VDC and 250VAC, and a maximum switching current of 3A. The relay operates at 48VDC coil voltage with a coil power of 36.00 W, an operate time of 4.8 ms, and a release time of 4.8 ms. It meets FCC Part 68 surge withstand requirements of 1500V between contact poles and 1500V between coil and contacts, with a dielectric strength of 1000V rms between contacts and 1500V rms between coil and contacts. The operating temperature range is -40°C to 85°C, and the part is RoHS compliant. Mechanical life is rated for 1 x 10^7 operations, electrical life for 1 x 10^5 operations at rated load.

Datasheet Summary
Powered by GS/AI

The PC323 is a subminiature PCB telecom relay with a 16-pin DIL package, measuring 20.30 mm x 11.45 mm x 10.00 mm, designed for switching applications. It features 2 Form C bifurcated crossbar contacts with AgNi+Au material, a maximum switching voltage of 48VDC and 250VAC, and a maximum switching current of 3A. The relay operates at 48VDC coil voltage with a coil power of 36.00 W, an operate time of 4.8 ms, and a release time of 4.8 ms. It meets FCC Part 68 surge withstand requirements of 1500V between contact poles and 1500V between coil and contacts, with a dielectric strength of 1000V rms between contacts and 1500V rms between coil and contacts. The operating temperature range is -40°C to 85°C, and the part is RoHS compliant. Mechanical life is rated for 1 x 10^7 operations, electrical life for 1 x 10^5 operations at rated load.

Suppliers

Company
Product
Description
Supplier Links
General Purpose Relays - 2500-PC323-48L-X - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
General Purpose Relays
2500-PC323-48L-X
General Purpose Relays 2500-PC323-48L-X
Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 24VDC, Coil Type: Non-Latching, Features: Bifurcated Crossbar, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .15W

Mounting Type: Panel Mount, Coil Voltage: 48VDC, Contact Form: DPDT (2 Form C), Contact Rating: 1A, Switching Voltage: 24VDC, Coil Type: Non-Latching, Features: Bifurcated Crossbar, Termination Style: PCB Pin, Seal Rating: Process Sealed, Coil Insulation: B Class, Must Operate Voltage: 36 VDC, Must Release Voltage: 4.8 VDC, Operate Time: 4.5ms, Release Time: 1.5ms, Operating Temperature: -40°C to +85°C, Contact Material: AgNi + Au, Coil Power: .15W

Supplier's Site Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc.
Product Category Electromechanical Relays
Product Number 2500-PC323-48L-X
Product Name General Purpose Relays
Mounting Panel
Poles Double Pole (DP)
Throw Double Throw
Features Sealed Relay
Operating Temp -40 to 185 F (-40 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Mercury Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details
Relays - MMP-RLY-100A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
Safety Relays - 56.OA11.1231C - Altech Corp.
Specs
Mounting Socket or Plug-in Style
NO 1
NC 1
View Details
3 suppliers